Amphenol Corporation SPE IP67 Plug MSPEP6P28A0

Description
SPE IP67 Plug, SPE IP67 Plug, Push Pull Lock, IDC, 28/7 to 26/7 AWG, Cable OD 0.138in to 0.252in, 3 Grommets, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEP6P28A0
Request a Quote Datasheet
Description
SPE IP67 Plug, SPE IP67 Plug, Push Pull Lock, IDC, 28/7 to 26/7 AWG, Cable OD 0.138in to 0.252in, 3 Grommets, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEP6P28A0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPE IP67 Plug - MSPEP6P28A0 - Amphenol Communications Solutions
Nashua, NH, United States
SPE IP67 Plug
MSPEP6P28A0
SPE IP67 Plug MSPEP6P28A0
SPE IP67 Plug, SPE IP67 Plug, Push Pull Lock, IDC, 28/7 to 26/7 AWG, Cable OD 0.138in to 0.252in, 3 Grommets, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEP6P28A0

SPE IP67 Plug, SPE IP67 Plug, Push Pull Lock, IDC, 28/7 to 26/7 AWG, Cable OD 0.138in to 0.252in, 3 Grommets, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEP6P28A0

Supplier's Site Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - MSPEP6P28A0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
MSPEP6P28A0
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior MSPEP6P28A0
SPE 2POS PLG,PSH-PULL,IDC IP67 26/7 - 28/7AWG

SPE 2POS PLG,PSH-PULL,IDC IP67 26/7 - 28/7AWG

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 664-MSPEP6P28A0-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
664-MSPEP6P28A0-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 664-MSPEP6P28A0-ND
Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded IDC

Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded IDC

Buy Now Datasheet
Ethernet Conn, Spe Plug, 2P2C, Cable; Modular Connector Type Amphenol Communications Solutions - 31AK7849 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Conn, Spe Plug, 2P2C, Cable; Modular Connector Type Amphenol Communications Solutions
31AK7849
Ethernet Conn, Spe Plug, 2P2C, Cable; Modular Connector Type Amphenol Communications Solutions 31AK7849
ETHERNET CONN, SPE PLUG, 2P2C, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount

ETHERNET CONN, SPE PLUG, 2P2C, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSPEP6P28A0 MSPEP6P28A0 664-MSPEP6P28A0-ND 31AK7849
Product Name SPE IP67 Plug Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Modular/Ethernet Connector (RJ45, RJ11) Plugs Ethernet Conn, Spe Plug, 2P2C, Cable; Modular Connector Type Amphenol Communications Solutions
Gender Male / Plug
Termination IDC
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Industrial RJ - DRP10188321012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details