Tripp Lite by Eaton RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap - IP67, TAA N206-BC01-IND

Description
Features RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the shielded RJ45 coupler from dust, debris and moisture when not in use.IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the RJ45 bulkhead coupler is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the bulkhead coupler with a Tripp Lite N206-SB01-IND surface-mount box and N206-Series Cat6 patch cabling. If only IP44 protection against splashing water from all directions is required, pair the bulkhead coupler with the N206-Series cable and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe Cat6 coupler is shielded to fight against EMI/RFI line noise that interferes with your Ethernet or audio/video signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.TAA-Compliant for GSA Schedule PurchasesThe N206-BC01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.Lifetime WarrantyThe N206-BC01-IND is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, mechanic shops and other industrial environments Provide Cat6 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena Set up outdoor digital signage at malls, theaters and bus stops Protect IT infrastructure in basements and other areas susceptible to flooding Package Includes N206-BC01-IND RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap Quick Start Guide
Request a Quote Datasheet
Description
Features RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the shielded RJ45 coupler from dust, debris and moisture when not in use.IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the RJ45 bulkhead coupler is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the bulkhead coupler with a Tripp Lite N206-SB01-IND surface-mount box and N206-Series Cat6 patch cabling. If only IP44 protection against splashing water from all directions is required, pair the bulkhead coupler with the N206-Series cable and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe Cat6 coupler is shielded to fight against EMI/RFI line noise that interferes with your Ethernet or audio/video signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.TAA-Compliant for GSA Schedule PurchasesThe N206-BC01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.Lifetime WarrantyThe N206-BC01-IND is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, mechanic shops and other industrial environments Provide Cat6 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena Set up outdoor digital signage at malls, theaters and bus stops Protect IT infrastructure in basements and other areas susceptible to flooding Package Includes N206-BC01-IND RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap Quick Start Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap - IP67, TAA - N206-BC01-IND - Tripp Lite by Eaton
Chicago, IL, United States
RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap - IP67, TAA
N206-BC01-IND
RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap - IP67, TAA N206-BC01-IND
Features RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the shielded RJ45 coupler from dust, debris and moisture when not in use.IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the RJ45 bulkhead coupler is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the bulkhead coupler with a Tripp Lite N206-SB01-IND surface-mount box and N206-Series Cat6 patch cabling. If only IP44 protection against splashing water from all directions is required, pair the bulkhead coupler with the N206-Series cable and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe Cat6 coupler is shielded to fight against EMI/RFI line noise that interferes with your Ethernet or audio/video signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.TAA-Compliant for GSA Schedule PurchasesThe N206-BC01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.Lifetime WarrantyThe N206-BC01-IND is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, mechanic shops and other industrial environments Provide Cat6 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena Set up outdoor digital signage at malls, theaters and bus stops Protect IT infrastructure in basements and other areas susceptible to flooding Package Includes N206-BC01-IND RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap Quick Start Guide

Features

RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the shielded RJ45 coupler from dust, debris and moisture when not in use.IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the RJ45 bulkhead coupler is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the bulkhead coupler with a Tripp Lite N206-SB01-IND surface-mount box and N206-Series Cat6 patch cabling. If only IP44 protection against splashing water from all directions is required, pair the bulkhead coupler with the N206-Series cable and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe Cat6 coupler is shielded to fight against EMI/RFI line noise that interferes with your Ethernet or audio/video signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.TAA-Compliant for GSA Schedule PurchasesThe N206-BC01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.Lifetime WarrantyThe N206-BC01-IND is backed by a lifetime warranty, ensuring reliability and performance.

Typical Applications

  • Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, mechanic shops and other industrial environments
  • Provide Cat6 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena
  • Set up outdoor digital signage at malls, theaters and bus stops
  • Protect IT infrastructure in basements and other areas susceptible to flooding

Package Includes

  • N206-BC01-IND RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap
  • Quick Start Guide
Supplier's Site
Modular/Ethernet Connector Adapters - TL2481-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
TL2481-ND
Modular/Ethernet Connector Adapters TL2481-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number N206-BC01-IND TL2481-ND
Product Name RJ45 Bulkhead Coupler for Cat5/Cat6, Female to Female, Shielded, Industrial, Dust Cap - IP67, TAA Modular/Ethernet Connector Adapters
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 120165715 - Radwell International
Specs
Current Rating 10.0 amps
View Details