Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJ5380P1

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - MRJ5380P1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
MRJ5380P1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJ5380P1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - MRJ5380P1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJ5380P1
Modular Connectors / Ethernet Connectors MRJ5380P1
Rugged RJ45, Right angle, no LED's

Rugged RJ45, Right angle, no LED's

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2022-MRJ5380P1
Electronic Connector 2022-MRJ5380P1
Conn Modular Jack RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port Product overview: MRJ5380P1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5380P1 can be used for catalog matching and distributor lookup.

Conn Modular Jack RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port Product overview: MRJ5380P1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5380P1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 49X2748 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
49X2748
Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 49X2748
RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - MRJ5380P1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJ5380P1
Modular Connectors / Ethernet Connectors MRJ5380P1
Modular Connectors / Ethernet Connectors Rugged RJ45 RA

Modular Connectors / Ethernet Connectors Rugged RJ45 RA

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJ5380P1-ND MRJ5380P1 MRJ5380P1 2022-MRJ5380P1 49X2748 MRJ5380P1
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Electronic Connector Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount, Flange (2 Hole); Through Hole Panel Mount
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data