SPE IP20 Receptacle, SPE IP20 Receptacle, Latch Lock, PCB Right Angle, PCB Tails, 30μin Gold, Amphenol is one of the leading manufacturers of Ethernet connectors. Contact us today for more details of SPE , part number MSPEJ2L0B01
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Unshielded
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Unshielded
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Unshielded
SPE IP20 RECEPTACLE, LATCH LOCK,
Connector
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEJ2L0B01 | 664-MSPEJ2L0B01DKR-ND | MSPEJ2L0B01 | MSPEJ2L0B01 |
| Product Name | SPE IP20 Receptacle | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors | |
| Connector Type | PC Card Connector | RJ-11; RJ-45; Jack | ||
| Geometry | Right Angle | |||
| Termination | PTH | |||
| Voltage Rating | 60 volts |