Neutrik USA, Inc. Modular Connectors / Ethernet Connectors NE8FDV

Description
etherCON RJ45 Connector
Request a Quote Datasheet
Description
etherCON RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
NE8FDV
Modular Connectors / Ethernet Connectors NE8FDV
etherCON RJ45 Connector

etherCON RJ45 Connector

Buy Now
Singapore, Singapore
Electronic Connector
366-NE8FDV
Electronic Connector 366-NE8FDV
Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: NE8FDV from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-NE8FDV can be used for catalog matching and distributor lookup.

Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: NE8FDV from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-NE8FDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6473-NE8FDV-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6473-NE8FDV-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6473-NE8FDV-ND
RECEPTACLE ETHERCON CAT5 D SERIE

RECEPTACLE ETHERCON CAT5 D SERIE

Buy Now Datasheet
Connectors - NE8FDV - ODG (Origin Data Global)
Shenzhen, China
Connectors
NE8FDV
Connectors NE8FDV
Modular Connectors / Ethernet Connectors PCB RECPT. D MOUNT

Modular Connectors / Ethernet Connectors PCB RECPT. D MOUNT

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NE8FDV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NE8FDV
Modular Connectors / Ethernet Connectors NE8FDV
Modular Connectors / Ethernet Connectors PCB RECPT. D MOUNT

Modular Connectors / Ethernet Connectors PCB RECPT. D MOUNT

Buy Now Datasheet
Rj45 Ethernet Connector, Jack 2 Position Panel; Modular Connector Type Neutrik - 94C0899 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Jack 2 Position Panel; Modular Connector Type Neutrik
94C0899
Rj45 Ethernet Connector, Jack 2 Position Panel; Modular Connector Type Neutrik 94C0899
RJ45 ETHERNET CONNECTOR, JACK 2 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, JACK 2 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NE8FDV 366-NE8FDV 6473-NE8FDV-ND NE8FDV NE8FDV 94C0899
Product Name Modular Connectors / Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors Modular Connectors / Ethernet Connectors Rj45 Ethernet Connector, Jack 2 Position Panel; Modular Connector Type Neutrik
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Voltage Rating 50 volts 50 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products