Rugged RJ45, Right angle, LED's
Connector
Modular Connectors / Ethernet Connectors RUGGED RJ;R/A PCB TAIL;8PIN;YEL/GRN Product overview: MRJ538401 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ538401 can be used for catalog matching and distributor lookup.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Modular Connectors / Ethernet Connectors RUGGED RJ;R/A PCB TAIL;8PIN;YEL/GRN
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No
Rugged RJ45, Right angle, LEDs
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ538401 | MRJ538401 | 2022-MRJ538401 | MRJ538401-ND | MRJ538401 | 12T7833 | 40AJ7733 |
| Product Name | Modular Connectors / Ethernet Connectors | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions | Rugged Rj45, Right Angle, Leds Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Female / Jack | Female / Jack | |||||
| Current Rating | 1.5 amps | 1.5 amps | |||||
| Category | Modular Connector and RJ Connector |