Win Source Part Number: 1337994-MRJ5780M1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Adapters
Series: MRJ
Type: Coupler
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Box
Contact Material: Phosphor Bronze
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Housing Material: Polycarbonate (PC)
Standard Package: 20
Shell Material, Finish: Zinc Alloy, Nickel Plated
Convert From (Adapter End): Jack, 8p8c (RJ45)
Convert To (Adapter End): Jack, 8p8c (RJ45)
Mounting Type: Panel Mount, Flange (2 Hole)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: MRJ578
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A 8 Contacts, No LEDs Product overview: MRJ5780M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5780M1 can be used for catalog matching and distributor lookup.
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Shielded
Rugged RJ45, rght angl on PCB/RA RJ45,no
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A 8 Contacts, No LEDs
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1337994-MRJ5780M1 | 2022-MRJ5780M1 | MRJ5780M1-ND | MRJ5780M1 | MRJ5780M1 | 49X2771 |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Adapters | Electronic Connector | Modular/Ethernet Connector Adapters | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Panel Mount, Flange (2 Hole) | Panel Mount, Flange (2 Hole) | Panel Mount | Through Hole Mount | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Current Rating | 1.5 amps | 1.5 amps |