Connectors Audio & Video, XLR Plugs & Jacks
RECEPTACLE ETHERCON CAT5 D SERIE
Receptacle etherCON CAT5 D series - 110
etherCON RJ45 Connector
RJ45 ETHERNET CONNECTOR, JACK 8 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
CONNECTOR, MODULAR JACK, CAT-5E, 8CONT; Connector Type:RJ45; Connector Mounting:Panel Mount; Gender:Receptacle; Product Range:etherCON D Series; No. of Contacts:8 Contact; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors IDC 110 PUNCH D MNT.
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NE8FDV-Y110 | 6473-NE8FDV-Y110-ND | NE8FDV-Y110 | NE8FDV-Y110 | 81C8110 | NE8FDV-Y110 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | connector accessories | Modular Connectors / Ethernet Connectors | Rj45 Ethernet Connector, Jack 8 Position Panel; Modular Connector Type Neutrik | Modular Connectors / Ethernet Connectors |
| Connector Type | Audio / Video | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Category | Modular Connector and RJ Connector |