Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cover Product overview: MRJ54810F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ54810F can be used for catalog matching and distributor lookup.
Rugged RJ45, vertical, no dust cvr, LED'
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cover
SEALED ETHERNET, RJ45, JACK, 8POS, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2022-MRJ54810F | MRJ54810F | MRJ54810F | MRJ54810F-ND | MRJ54810F | 49X2758 |
| Product Name | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Sealed Ethernet, Rj45, Jack, 8Pos, Tht; Modular Connector Type Amphenol Communications Solutions | |
| Gender | Female / Jack | Female / Jack | ||||
| Current Rating | 1.5 amps | 1.5 amps | ||||
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Category | Modular Connector and RJ Connector |