Receptacle etherCON CAT6A D series - shi
etherCON RJ45 Connector
Connectors Modular & Ethernet, Unreviewed
RECEPTACLE ETHERCON CAT6A D SERI
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:etherCON Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RECP CAT6A D series SHD feedthrough, blk
Fiber Optic Connector Assemblies
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NE8FDX-P6-B | NE8FDX-P6-B | NE8FDX-P6-B | 6473-NE8FDX-P6-B-ND | 47Y5850 | NE8FDX-P6-B | NE8FDX-P6-B |
| Product Name | connector accessories | Modular Connectors / Ethernet Connectors | Connectors Modular & Ethernet, Unreviewed | Modular/Ethernet Connector (RJ45, RJ11) Jacks | In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Neutrik | Modular Connectors / Ethernet Connectors | Fiber Optic Connector Assemblies |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Mounting | Panel Mount, Square Flange | Panel Mount | |||||
| Gender | Female / Jack | Female / Jack |