The RJ12 Modular Jack, 6 Position, 1 Port (part number 14J4170) is a modular connector designed for through-hole mounting. It features a 6P6C configuration, making it suitable for various applications requiring a compact and reliable connection. This product is available in both shielded and unshielded versions, providing flexibility depending on the specific needs of the project. It is compatible with industry-standard PCB layouts, ensuring ease of integration into existing designs. The connector is RoHS compliant, aligning with environmental regulations. This product is ideal for engineers seeking a dependable modular jack for their electronic projects.
6P6C SOCKET VERTICAL NO FLANGE U
MH Connectors MHRJJ66NFV RJ12 Connector
RJ12 MODULAR, JACK, 6 POSITION, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4672-MHRJJ66NFV-ND | 8094892 | 14J4170 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Connectors | Rj12 Modular, Jack, 6 Position, 1Port; Modular Connector Type Mh Connectors |
| Category | Modular Connector and RJ Connector |