Conn Modular Jack RCP 8 POS 1.27mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: MRJ5480MF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5480MF can be used for catalog matching and distributor lookup.
Rugged RJ45, vertical, no dust cvr, no L
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cvr, No LEDs
Rugged RJ45, vertical, no dust cvr, no LEDs RoHS Compliant: Yes
RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2022-MRJ5480MF | MRJ5480MF | MRJ5480MF-ND | MRJ5480MF | 40AJ7736 | 49X2753 |
| Product Name | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rugged Rj45, Vertical, No Dust Cvr, No Leds Rohs Compliant Amphenol Communications Solutions | Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |