Harsh Connector, Rugged Modular Jack, Input Output Connector, IP67, RJ11, 4 Position, Right Angle, no LED, Tail length 2.54mm, Unified Thread, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR334001.
Rugged RJ11, Gen 2 , 4 contacts, Right
Connector
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
RUGGED RJ11, GEN 2 , 4 CONTACTS, RIGHT ANGLE, NO LEDS
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MRJR334001 | MRJR334001 | MRJR334001 | 664-MRJR334001-ND | 77AJ8556 |
| Product Name | Harsh Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rugged Rj11, Gen 2 , 4 Contacts, Right Angle, No Leds Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | ||
| Gender | Female / Jack | ||||
| Geometry | Right Angle | Right Angle |