DigiKey Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 8P8C, RA, CAT5E, SHIELD, RECESSE | |
| 8P8C, RA, CAT6, SHIELD, RECESSED | |
| 8P8C, RA, CAT6A, SHIELD, STANDAR | |
| 8P8C, RA, TWO PORT, CAT5E, WITH | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6 | |
| RJE601883401-8P8CRAC AT6ASHLDSTDN | |
| RJE601886401-8P8CRAC AT6ASHLDSTDN | |
| RJE601886411-8P8CRAC AT6ASHLDSTDL | |
| STANDARD PROFILE CAT6 RJ45 - 4 P |
| << Prev | Next >> |