Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Green Left, Yellow Right, Tail Length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538101.
Rugged RJ45, Gen 2, right angle, LED'S
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MRJR538101 | MRJR538101 | 664-MRJR538101-ND | 12AC6533 |
| Product Name | Harsh Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle |