Amphenol Corporation Modular Connectors / Ethernet Connectors MRJ5781M1

Description
Rugged RJ45, Gen 1, Right Angle
Request a Quote Datasheet
Description
Rugged RJ45, Gen 1, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - MRJ5781M1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJ5781M1
Modular Connectors / Ethernet Connectors MRJ5781M1
Rugged RJ45, Gen 1, Right Angle

Rugged RJ45, Gen 1, Right Angle

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector Adapters - MRJ5781M1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
MRJ5781M1-ND
Modular/Ethernet Connector Adapters MRJ5781M1-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2022-MRJ5781M1
Electronic Connector 2022-MRJ5781M1
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A PCB w/RA Cbl Header Product overview: MRJ5781M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5781M1 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A PCB w/RA Cbl Header Product overview: MRJ5781M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5781M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJ5781M1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJ5781M1
Modular Connectors / Ethernet Connectors MRJ5781M1
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A PCB w/RA Cbl Header

Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A PCB w/RA Cbl Header

Buy Now Datasheet
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions - 49X2772 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions
49X2772
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions 49X2772
RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJ5781M1 MRJ5781M1 MRJ5781M1-ND 2022-MRJ5781M1 MRJ5781M1 49X2772
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector Adapters Electronic Connector Modular Connectors / Ethernet Connectors Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount, Flange (2 Hole) Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details