Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Rugged RJ45, Right angle, no LED's
Connector
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical Product overview: MRJ5380M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5380M1 can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ5380M1-ND | MRJ5380M1 | MRJ5380M1 | 2022-MRJ5380M1 | MRJ5380M1 | 49X2747 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Electronic Connector | Modular Connectors / Ethernet Connectors | Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Mounting | Panel Mount, Flange (2 Hole); Through Hole | Panel Mount | Through Hole Mount | |||
| Gender | Female / Jack | Female / Jack |