Amphenol Communications Solutions Harsh Connector MRJR538001

Description
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Unified Thread, Cat 5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538001.
Request a Quote Datasheet
Description
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Unified Thread, Cat 5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538001.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MRJR538001 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MRJR538001
Harsh Connector MRJR538001
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Unified Thread, Cat 5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538001.

Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Unified Thread, Cat 5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538001.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJR538001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJR538001
Modular Connectors / Ethernet Connectors MRJR538001
Rugged RJ45, Gen 2, right angle, no LED'

Rugged RJ45, Gen 2, right angle, no LED'

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-MRJR538001-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-MRJR538001-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-MRJR538001-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Buy Now Datasheet
Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions - 49X2687 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions
49X2687
Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions 49X2687
SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No

SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MRJR538001 MRJR538001 MRJR538001 664-MRJR538001-ND 49X2687
Product Name Harsh Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10200402A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
PwrBlade ® - 51915-119LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PwrBlade ® - 51915-192LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Power Edge Card - 10035388-500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Solder To Board
View Details
3 suppliers