Neutrik USA, Inc. Modular Connectors / Ethernet Connectors NE8MX6

Description
etherCON RJ45 Connector
Request a Quote Datasheet
Description
etherCON RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
NE8MX6
Modular Connectors / Ethernet Connectors NE8MX6
etherCON RJ45 Connector

etherCON RJ45 Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 6473-NE8MX6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
6473-NE8MX6-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 6473-NE8MX6-ND
CABLE CONNECTOR ETHERCON CAT6A -

CABLE CONNECTOR ETHERCON CAT6A -

Buy Now Datasheet
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik - 78Y7087 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik
78Y7087
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik 78Y7087
RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik - 82Y7069 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik
82Y7069
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik 82Y7069
RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - NE8MX6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NE8MX6
Modular Connectors / Ethernet Connectors NE8MX6
Modular Connectors / Ethernet Connectors Cable carrier CAT6A Ni, OD 7.5 to 9mm

Modular Connectors / Ethernet Connectors Cable carrier CAT6A Ni, OD 7.5 to 9mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NE8MX6 6473-NE8MX6-ND 78Y7087 NE8MX6
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Neutrik Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount Panel Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 133611-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Surface Mount
Mounting Board Mount, Panel Mount
View Details
2 suppliers
Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details