Switchcraft, Inc. Connectors Modular, Ruggedized RJ / Ethernet NHRJ45D5EIDCB

Description
RJ45 PNL MT CONN,CAT5E,NARROW, IDC,BLK FLNG
Request a Quote Datasheet
Description
RJ45 PNL MT CONN,CAT5E,NARROW, IDC,BLK FLNG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, Ruggedized RJ / Ethernet - NHRJ45D5EIDCB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ruggedized RJ / Ethernet
NHRJ45D5EIDCB
Connectors Modular, Ruggedized RJ / Ethernet NHRJ45D5EIDCB
RJ45 PNL MT CONN,CAT5E,NARROW, IDC,BLK FLNG

RJ45 PNL MT CONN,CAT5E,NARROW, IDC,BLK FLNG

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 137-NHRJ45D5EIDCB-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
137-NHRJ45D5EIDCB-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 137-NHRJ45D5EIDCB-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall - 70AJ0892 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall
70AJ0892
Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall 70AJ0892
RJ45 CONNECTOR, JACK, 1PORT, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount

RJ45 CONNECTOR, JACK, 1PORT, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NHRJ45D5EIDCB 137-NHRJ45D5EIDCB-ND 70AJ0892
Product Name Connectors Modular, Ruggedized RJ / Ethernet Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details