Neutrik NE8FAH RJ45 Connector
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Product overview: NE8FAH from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-NE8FAH can be used for catalog matching and distributor lookup.
RECEPTACLE ETHERCON CAT5 A SERIE
Receptacle etherCON CAT5 A series - PCBH
etherCON RJ45 Connector
Modular Connectors / Ethernet Connectors HORIZON PCB RECEPT ALL PLASTIC
Fiber Optic Connector Assemblies
RJ45 ETHERNET CONNECTOR, JACK, 8 POSITION, PCB; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
SOCKET, ETHERCON, THT, RIGHT ANGLE, 8P8C; Connector Type:RJ45; Connector Mounting:Through Hole Mount; Gender:Receptacle; Product Range:etherCON A Series; No. of Contacts:8 Contact; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4262410 | 366-NE8FAH | NE8FAH | 6473-NE8FAH-ND | NE8FAH | NE8FAH | NE8FAH | NE8FAH | 35C0558 | 14J4858 |
| Product Name | Ethernet Connectors | Electronic Connector | Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | connector accessories | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Fiber Optic Connector Assemblies | Rj45 Ethernet Connector, Jack, 8 Position, Pcb; Modular Connector Type Neutrik | Socket, Ethercon, Tht, Right Angle, 8P8C; Connector Type Neutrik |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||||||
| Mounting | Through hole | Panel Mount, Flange (2 Hole); Through Hole | Through Hole MountRoHS Compliant: Yes | Through Hole Mount | ||||||
| Voltage Rating | 50 volts | 50 volts |