Rugged RJ45, Right angle, LED's
Connector
CONN RUGGED RJ45 RCPT GRN/YEL PCB R/A
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
SOCKET, RJ45, R/A, PCB; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MRJ538101 | MRJ538101 | MRJ538101 | 664-MRJ538101-ND | 28T0010 |
| Product Name | Modular Connectors / Ethernet Connectors | Connectors Modular, MJ/RJ Std Plugs & Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Socket, Rj45, R/a, Pcb; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |