Switchcraft, Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks NHRJ45D5ESIDC

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 137-NHRJ45D5ESIDC-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
137-NHRJ45D5ESIDC-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 137-NHRJ45D5ESIDC-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e

Buy Now Datasheet
Connectors Modular, Ruggedized RJ / Ethernet - NHRJ45D5ESIDC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ruggedized RJ / Ethernet
NHRJ45D5ESIDC
Connectors Modular, Ruggedized RJ / Ethernet NHRJ45D5ESIDC
RJ45 PNL MT CONN,CAT5E,NARROW, IDC,NI FLNG,SHEILDD

RJ45 PNL MT CONN,CAT5E,NARROW, IDC,NI FLNG,SHEILDD

Buy Now
Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall - 70AJ0894 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall
70AJ0894
Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall 70AJ0894
RJ45 CONNECTOR, JACK, 1PORT, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount

RJ45 CONNECTOR, JACK, 1PORT, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-NHRJ45D5ESIDC-ND NHRJ45D5ESIDC 70AJ0894
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors Modular, Ruggedized RJ / Ethernet Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details