SMC Corporation of America Solenoid Valve VQC2500-5

Description
SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2766775 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2766775
Solenoid Valve 2766775
SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2766775
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
187 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details