Parker Hannifin/Electromechanical Automation Hydraulic Valve VS1320-0061

Description
VALVE SENSOR, 24 VOLTS, 12 INCH WP PROP, 33 HZ PULSA. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE SENSOR, 24 VOLTS, 12 INCH WP PROP, 33 HZ PULSA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 37400612 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
37400612
Hydraulic Valve 37400612
VALVE SENSOR, 24 VOLTS, 12 INCH WP PROP, 33 HZ PULSA. FREE 2 YEAR RADWELL WARRANTY

VALVE SENSOR, 24 VOLTS, 12 INCH WP PROP, 33 HZ PULSA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37400612
Product Name Hydraulic Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050034 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.92 inch (125.00 mm)
Connection Description Socket
View Details
Type 21 Ball Valve - 1067010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
375 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details