ASCO Control Valve VS22G04

Description
DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/2IN BSPP THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/2IN BSPP THREADED PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 11419286 - Radwell International
Willingboro, NJ, United States
Control Valve
11419286
Control Valve 11419286
DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/2IN BSPP THREADED PORT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/2IN BSPP THREADED PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11419286
Product Name Control Valve
Connection Description Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375510 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details