DigiKey Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 42VDC | |
| Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 42VDC | |
| Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Knob Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD 8 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC | |
| Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD Complement 10 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD Complement 10 Position Through Hole Rotary with Shaft Actuator 0.4VA 20VAC/DC | |
| Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 150mA 42VDC | |
| Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal Complement 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal Complement 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch Octal 8 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 1 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 1 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 1 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 10 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 12 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC | |
| Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 3 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 3 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC | |
| Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 5 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 5 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 7 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 7 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 7 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC | |
| Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 6VDC | |
| Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 9 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 100mA 5VDC | |
| Dip Switch SPST 9 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC | |
| Dip Switch SPST 9 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC | |
| Slide Switch DPDT Surface Mount | |
| Slide Switch SPDT Surface Mount | |
| Slide Switch SPDT x 2 Surface Mount | |
| SW DIP ROTARY BCD COMP 150MA 42V | |
| SW ROTARY DIP BCD 150MA 42VDC | |
| SW ROTARY DIP BCD COMP 0.15A 42V | |
| SW ROTARY DIP HEX 150MA 42VDC | |
| SW ROTARY DIP HEX COMP 0.15A 42V | |
| SW ROTARY DIP HEX COMP 0.4VA 20V | |
| SW ROTARY DIP OCTAL 0.4VA 20V | |
| SWITCH DIP PIANO SPST 100MA 5V | |
| SWITCH DIP PIANO SPST 100MA 6V | |
| SWITCH DIP ROTARY BCD 150MA 42V | |
| SWITCH DIP ROTARY HEX 0.4VA 20V | |
| SWITCH DIP SLIDE DPDT 100MA 6V | |
| SWITCH DIP SLIDE SPDT 100MA 6V | |
| SWITCH DIP SLIDE SPST 100MA 6V | |
| SWITCH DIP SMD 8POS 24V 1A | |
| SWITCH PIANO DIP SPST 0.1A 5V | |
| SWITCH PIANO DIP SPST 0.1A 6V | |
| SWITCH PIANO DIP SPST 100MA 5VDC | |
| SWITCH ROTARY DIP BCD 0.15A 42V | |
| SWITCH ROTARY DIP HEX 0.4VA 20V | |
| SWITCH SLIDE DIP SPST 0.1A 6V | |
| SWITCH SLIDE DPDT 0.1A 6V | |
| SWITCH SLIDE SPDT 0.1A 6V | |
| SWITCH SLIDE SPDT 100MA 6V | |
| SWITCH SLIDE SPDTX2 0.1A 6V | |
| SWITCH SLIDE SPST 0.1A 6V |
| << Prev | Next >> |