Nidec Copal (USA) Corporation DIP Switches CFS-0602TA

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-CFS-0602TATR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches - 1376365-CFS-0602TA - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376365-CFS-0602TA
Switches - DIP Switches 1376365-CFS-0602TA
Win Source Part Number: 1376365-CFS-0602TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFS Product Status: Active Base Product Number: CFS-0602 Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 6 Contact Material: Copper Alloy Voltage Rating: 6VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: J Lead Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.177" (4.50mm) Actuator Level: Raised Washable: No Length: 0.657" (16.70mm)

Win Source Part Number: 1376365-CFS-0602TA
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFS
Product Status: Active
Base Product Number: CFS-0602
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 6
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: J Lead
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.177" (4.50mm)
Actuator Level: Raised
Washable: No
Length: 0.657" (16.70mm)

Buy Now Datasheet
Dip Switch, 6Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics - 26AK5637 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
26AK5637
Dip Switch, 6Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics 26AK5637
DIP SWITCH, 6PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

DIP SWITCH, 6PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - DIP Switches
CFS-0602TA
Switches - DIP Switches CFS-0602TA
SWITCH DIP 6POS SPST 100MA 6V

SWITCH DIP 6POS SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 563-CFS-0602TATR-ND 1376365-CFS-0602TA 26AK5637 CFS-0602TA
Product Name DIP Switches Switches - DIP Switches Dip Switch, 6Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-5104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2396233-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 486-3-162-109-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details