Manufacturer: Nidec Copal Electronics
Win Source Part Number: 866342-CFS-0801MA
Series: CFS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Package: Tube
Mounting: Surface Mount
Family Name: CFS-0801
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
SWITCH DIP SPST 100MA 6V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 866342-CFS-0801MA | 563-1966-5-ND | CFS-0801MA |
| Product Name | DIP Switches - CFS-0801MA | DIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Actuator Specifications | Slide Actuator(s) | ||
| Terminal Type | Surface Mount Technology |