Nidec Copal (USA) Corporation DIP Switches CHS-10B

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-10B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-10B-ND
DIP Switches CHS-10B-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4736 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC4736
Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC4736
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
CHS-10B
Switches - DIP Switches CHS-10B
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CHS-10B-ND 56AC4736 CHS-10B
Product Name DIP Switches Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6FR Piano DIP Switch - A6FR-2101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 6.64 x 9.9 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 486-3-160-944TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-5161390-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 17
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details