Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 771522-CHS-10TB
Series: CHS
Packaging: Reel package
Number of Positions: 10
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.563" (14.30mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: CHS
Categories: Switches
Introduction Date: November 07, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits;
SWITCH SLIDE DIP SPST 100MA 6V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-1014-1-ND | 771522-CHS-10TB | 56AC5265 | 10895-CHS-10TB | CHS-10TB |
| Product Name | DIP Switches | DIP Switches - CHS-10TB | Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics | SMD DIP Switches ROHS | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |