Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029201-CHP-041TB
Packaging: Reel - TR
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.181" (4.60mm)
Length: 0.279" (7.10mm)
Mounting: Surface Mount, Right Angle
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Nidec Components CHP-041TB
DIP SWITCH, 4POS, SPST, PIANO KEY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHP Series; RoHS Compliant: Yes
SWITCH PIANO DIP SPST 100MA 6V
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-1018-1-ND | 1029201-CHP-041TB | 2443423 | 56AC5252 | CHP-041TB |
| Product Name | DIP Switches | DIP Switches - CHP-041TB | DIP & SIP Switches | Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |