Dip Switch SPST 1 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
DIP SWITCH, SPST, 0.025A, 25VDC, THT; No. of Circuits:1Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH, SIDE ACTUATED, 1WAY, SPST, THT; No. of Circuits:1Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:-;RoHS Compliant: Yes
DIP Switches / SIP Switches SPST 0.1A 24VDC 1POS SIDE ACTUATED DIP SW
SWITCH PIANO DIP SPST 100MA 5V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN10346-ND | 34AH6831 | 95W3043 | BPA01B | BPA01B |
| Product Name | DIP Switches | Dip Switch, Spst, 0.025A, 25Vdc, Tht; No. Of Circuits C&k Components | Switch, Side Actuated, 1Way, Spst, Tht; No. Of Circuits C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | Through Hole | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.0250 amps |