Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 6VDC
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1161372-CFS-0402MC
Series: CFS
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.201" (5.10mm)
Length: 0.457" (11.61mm)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Family Name: CFS
Categories: Switches
Manufacturer Homepage: www.nidec-copal-elec
Introduction Date: November 07, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
SWITCH DIP SPST 100MA 6V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-2027-5-ND | 1161372-CFS-0402MC | CFS-0402MC |
| Product Name | DIP Switches | DIP Switches - CFS-0402MC | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |