C&K Components DIP Switches BPA05SK

Description
Dip Switch SPST 5 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch SPST 5 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN1346-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN1346-ND
DIP Switches CKN1346-ND
Dip Switch SPST 5 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC

Dip Switch SPST 5 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DIP Switches
Product Number CKN1346-ND
Product Name DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6R/A6RV Rotay DIP Switch - A6RV-161RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP Switch - 1-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details