Nidec Copal (USA) Corporation DIP Switches CHS-10A

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-10A-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-10A-ND
DIP Switches CHS-10A-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches CHS-10A
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site
Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4735 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC4735
Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC4735
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number CHS-10A-ND CHS-10A 56AC4735
Product Name DIP Switches Switches - DIP Switches Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5435802-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - A6ER-4104 - 845715-A6ER-4104 - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details