Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
Win Source Part Number: 1376407-BPA10B
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BPA
Package: Tube
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Beryllium Copper
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.287" (7.30mm)
Actuator Level: Raised
Washable: Yes
Length: 1.075" (27.31mm)
C & K BPA10B Rotary Coded DIP Switch
SWITCH, SIDE ACTUATED, 10WAY, SPST, THT; No. of Circuits:1Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product RoHS Compliant: Yes
SWITCH PIANO DIP SPST 100MA 5V
DIP Switches / SIP Switches SIDE ACT 10 POS
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6148-ND | 1376407-BPA10B | 7931563 | 7931563P | 95W3049 | BPA10B | BPA10B |
| Product Name | DIP Switches | Switches - DIP Switches | Rotary Encoded DIP Switches | DIP & SIP Switches | Switch, Side Actuated, 10Way, Spst, Tht; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.0250 amps |