Nidec Copal (USA) Corporation DIP Switches CHS-01A

Description
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-01A-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-01A-ND
DIP Switches CHS-01A-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CHS-01A - 1029208-CHS-01A - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-01A
1029208-CHS-01A
DIP Switches - CHS-01A 1029208-CHS-01A
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029208-CHS-01A Packaging: Bulk Number of Positions: 1 Pitch: 0.050" (1.27mm), Half Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.098" (2.50mm) Length: 0.098" (2.50mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029208-CHS-01A
Packaging: Bulk
Number of Positions: 1
Pitch: 0.050" (1.27mm), Half
Termination Style: J Lead
Features: Tape Seal
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.098" (2.50mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - DIP Switches CHS-01A
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4725 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC4725
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC4725
DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CHS-01A-ND 1029208-CHS-01A CHS-01A 56AC4725
Product Name DIP Switches DIP Switches - CHS-01A Switches - DIP Switches Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details