Nidec Copal (USA) Corporation DIP Switches - CFS-0502MC CFS-0502MC

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029093-CFS-0502MC Packaging: Tube/Rail Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.201" (5.10mm) Length: 0.557" (14.15mm) Mounting: Through Hole Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029093-CFS-0502MC Packaging: Tube/Rail Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.201" (5.10mm) Length: 0.557" (14.15mm) Mounting: Through Hole Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CFS-0502MC - 1029093-CFS-0502MC - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CFS-0502MC
1029093-CFS-0502MC
DIP Switches - CFS-0502MC 1029093-CFS-0502MC
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029093-CFS-0502MC Packaging: Tube/Rail Number of Positions: 5 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.201" (5.10mm) Length: 0.557" (14.15mm) Mounting: Through Hole Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029093-CFS-0502MC
Packaging: Tube/Rail
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.201" (5.10mm)
Length: 0.557" (14.15mm)
Mounting: Through Hole
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - 563-2028-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-2028-5-ND
DIP Switches 563-2028-5-ND
Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches CFS-0502MC
SWITCH DIP SPST 100MA 6V

SWITCH DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1029093-CFS-0502MC 563-2028-5-ND CFS-0502MC
Product Name DIP Switches - CFS-0502MC DIP Switches Switches - DIP Switches
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-435802-6 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switches - 486-3-162-111-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details