Nidec Copal (USA) Corporation Switches - DIP Switches CFS-0102TB

Description
Win Source Part Number: 1376385-CFS-0102TB Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFS Package: Tape & Reel Product Status: Active Base Product Number: CFS-0102 Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 1 Contact Material: Copper Alloy Voltage Rating: 6VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.169" (4.30mm) Actuator Level: Raised Washable: No Length: 0.156" (3.96mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376385-CFS-0102TB Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFS Package: Tape & Reel Product Status: Active Base Product Number: CFS-0102 Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 1 Contact Material: Copper Alloy Voltage Rating: 6VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.169" (4.30mm) Actuator Level: Raised Washable: No Length: 0.156" (3.96mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376385-CFS-0102TB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376385-CFS-0102TB
Switches - DIP Switches 1376385-CFS-0102TB
Win Source Part Number: 1376385-CFS-0102TB Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFS Package: Tape & Reel Product Status: Active Base Product Number: CFS-0102 Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 1 Contact Material: Copper Alloy Voltage Rating: 6VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.169" (4.30mm) Actuator Level: Raised Washable: No Length: 0.156" (3.96mm)

Win Source Part Number: 1376385-CFS-0102TB
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFS
Package: Tape & Reel
Product Status: Active
Base Product Number: CFS-0102
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 1
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.169" (4.30mm)
Actuator Level: Raised
Washable: No
Length: 0.156" (3.96mm)

Buy Now Datasheet
DIP Switches - 563-CFS-0102CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-CFS-0102CT-ND
DIP Switches 563-CFS-0102CT-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-CFS-0102DKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-CFS-0102TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-CFS-0102TR-ND
DIP Switches 563-CFS-0102TR-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics - 26AK5622 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
26AK5622
Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics 26AK5622
DIP SWITCH, SPST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

DIP SWITCH, SPST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376385-CFS-0102TB 563-CFS-0102CT-ND 26AK5622
Product Name Switches - DIP Switches DIP Switches Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6T Slide DIP Switch - A6T-5102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-2396234-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 486-3-160-946TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details