Nidec Copal (USA) Corporation DIP Switches - CHP-020B CHP-020B

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029195-CHP-020B Packaging: Bulk Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.181" (4.60mm) Length: 0.181" (4.60mm) Mounting: Surface Mount, Right Angle Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029195-CHP-020B Packaging: Bulk Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.181" (4.60mm) Length: 0.181" (4.60mm) Mounting: Surface Mount, Right Angle Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHP-020B - 1029195-CHP-020B - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHP-020B
1029195-CHP-020B
DIP Switches - CHP-020B 1029195-CHP-020B
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029195-CHP-020B Packaging: Bulk Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.181" (4.60mm) Length: 0.181" (4.60mm) Mounting: Surface Mount, Right Angle Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029195-CHP-020B
Packaging: Bulk
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.181" (4.60mm)
Length: 0.181" (4.60mm)
Mounting: Surface Mount, Right Angle
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - CHP-020B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHP-020B-ND
DIP Switches CHP-020B-ND
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches CHP-020B
SWITCH PIANO DIP SPST 100MA 6V

SWITCH PIANO DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1029195-CHP-020B CHP-020B-ND CHP-020B
Product Name DIP Switches - CHP-020B DIP Switches Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337526 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
A6HF Slide DIP Switch - A6HF-8102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1571983-1 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers