Nidec Copal (USA) Corporation DIP Switches CFS-1002TB

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-CFS-1002TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-CFS-1002TR-ND
DIP Switches 563-CFS-1002TR-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches - 1376369-CFS-1002TB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376369-CFS-1002TB
Switches - DIP Switches 1376369-CFS-1002TB
Win Source Part Number: 1376369-CFS-1002TB Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFS Product Status: Active Base Product Number: CFS-1002 Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 6VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.169" (4.30mm) Actuator Level: Raised Washable: No Length: 1.059" (26.90mm)

Win Source Part Number: 1376369-CFS-1002TB
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFS
Product Status: Active
Base Product Number: CFS-1002
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.169" (4.30mm)
Actuator Level: Raised
Washable: No
Length: 1.059" (26.90mm)

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
CFS-1002TB
Switches - DIP Switches CFS-1002TB
SWITCH DIP 10POS SPST 100MA 6V

SWITCH DIP 10POS SPST 100MA 6V

Supplier's Site
Dip Switch, 10Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics - 26AK5648 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
26AK5648
Dip Switch, 10Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics 26AK5648
DIP SWITCH, 10PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

DIP SWITCH, 10PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 563-CFS-1002TR-ND 1376369-CFS-1002TB CFS-1002TB 26AK5648
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches Dip Switch, 10Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825013-6 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switches - Z7989-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers