Win Source Part Number: 1376429-BD04
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BD
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Height Above Board: 0.297" (7.54mm)
Actuator Level: Raised
Washable: Yes
Length: 0.480" (12.19mm)
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
C & K BD04 Rotary Coded DIP Switch
SWITCH, 4 WAY, SPST, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:BD Series; Switch RoHS Compliant: Yes
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches / SIP Switches STD PROFILE 4 POS
Vertical Mount, 25 mA (Max.) @ 25 VDC Contact Rating, BD Series Standard Profile DIP Switches
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
All BD series standard profile DIP switches can be hand soldered or machine soldered without the use of boot, caps, tapes or special attention. Open base washable models have unique design, allowing solvent cleaners and water⁄detergent solutions to flush
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376429-BD04 | CKN3003-ND | 1558823 | 1558881P | 95W3032 | 34AH6790 | BD04 | BD04 | 70128460 |
| Product Name | Switches - DIP Switches | DIP Switches | DIP & SIP Switches | DIP & SIP Switches | Switch, 4 Way, Spst, Tht; No. Of Circuits C&k Components | Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches | Switch, DIP, 4 PositionS, VERTICAL MOUNT |
| Number of Positions Available | 4 | 4 | 4 | ||||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.0250 amps | 0.1000 amps | 0.1000 amps | ||||
| Max DC Voltage Rating | 5 volts | 5 volts | 24 volts | 5 volts | 50 volts | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |