Nidec America Corporation DIP Switches - CHS-08B1 CHS-08B1

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029222-CHS-08B1 Packaging: Bulk Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.098" (2.50mm) Length: 0.461" (11.71mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029222-CHS-08B1 Packaging: Bulk Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.098" (2.50mm) Length: 0.461" (11.71mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-08B1 - 1029222-CHS-08B1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-08B1
1029222-CHS-08B1
DIP Switches - CHS-08B1 1029222-CHS-08B1
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029222-CHS-08B1 Packaging: Bulk Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.098" (2.50mm) Length: 0.461" (11.71mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029222-CHS-08B1
Packaging: Bulk
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.461" (11.71mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - CHS-08B1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-08B1-ND
DIP Switches CHS-08B1-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
CHS-08B1
Switches - DIP Switches CHS-08B1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1029222-CHS-08B1 CHS-08B1-ND CHS-08B1
Product Name DIP Switches - CHS-08B1 DIP Switches Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319847-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6TN Slide DIP Switch - A6TN-1101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers