C&K Components DIP Switches BPA07B

Description
Dip Switch SPST 7 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch SPST 7 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 108-BPA07B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
108-BPA07B-ND
DIP Switches 108-BPA07B-ND
Dip Switch SPST 7 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC

Dip Switch SPST 7 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC

Buy Now Datasheet
Dip Switch, 7Ckt, Spst, Piano Key; No. Of Circuits C&k Components - 34AH6856 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 7Ckt, Spst, Piano Key; No. Of Circuits C&k Components
34AH6856
Dip Switch, 7Ckt, Spst, Piano Key; No. Of Circuits C&k Components 34AH6856
DIP SWITCH, 7CKT, SPST, PIANO KEY; No. of Circuits:7Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 7CKT, SPST, PIANO KEY; No. of Circuits:7Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
BPA07B
Switches - DIP Switches BPA07B
SWITCH PIANO DIP SPST 100MA 5V

SWITCH PIANO DIP SPST 100MA 5V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
BPA07B
DIP Switches / SIP Switches BPA07B
DIP Switches / SIP Switches SIDE ACT 7 POS

DIP Switches / SIP Switches SIDE ACT 7 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 108-BPA07B-ND 34AH6856 BPA07B BPA07B
Product Name DIP Switches Dip Switch, 7Ckt, Spst, Piano Key; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-996-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2-1437507-6 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
A6S-H Slide DIP Switch - A6S-6102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers