Nidec Copal (USA) Corporation Switches - DIP Switches CHS-02B

Description
Win Source Part Number: 1063452-CHS-02B Category: Switches>DIP Switches Series: CHS Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 6VDC Height Above Board: 0.098" (2.50mm) Length: 0.161" (4.10mm) Standard Package: 10 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 204-211ST; 204-213ST; 204-212ST; 204-214STR; 204-211STR; 204-214ST; 78HF01GWRT; CFS-0200MB; CHS-02TBCHS-02B.; CHS02B; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1063452-CHS-02B Category: Switches>DIP Switches Series: CHS Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 6VDC Height Above Board: 0.098" (2.50mm) Length: 0.161" (4.10mm) Standard Package: 10 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 204-211ST; 204-213ST; 204-212ST; 204-214STR; 204-211STR; 204-214ST; 78HF01GWRT; CFS-0200MB; CHS-02TBCHS-02B.; CHS02B; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1063452-CHS-02B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1063452-CHS-02B
Switches - DIP Switches 1063452-CHS-02B
Win Source Part Number: 1063452-CHS-02B Category: Switches>DIP Switches Series: CHS Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 6VDC Height Above Board: 0.098" (2.50mm) Length: 0.161" (4.10mm) Standard Package: 10 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 204-211ST; 204-213ST; 204-212ST; 204-214STR; 204-211STR; 204-214ST; 78HF01GWRT; CFS-0200MB; CHS-02TBCHS-02B.; CHS02B; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics

Win Source Part Number: 1063452-CHS-02B
Category: Switches>DIP Switches
Series: CHS
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Height Above Board: 0.098" (2.50mm)
Length: 0.161" (4.10mm)
Standard Package: 10
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 204-211ST; 204-213ST; 204-212ST; 204-214STR; 204-211STR; 204-214ST; 78HF01GWRT; CFS-0200MB; CHS-02TBCHS-02B.; CHS02B;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics

Buy Now Datasheet
DIP Switches - CHS-02B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-02B-ND
DIP Switches CHS-02B-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4728 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC4728
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC4728
DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches CHS-02B
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1063452-CHS-02B CHS-02B-ND 56AC4728 CHS-02B
Product Name Switches - DIP Switches DIP Switches Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KS-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319747-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details