Nidec America Corporation DIP Switches CHS-08A1

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-08A1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-08A1-ND
DIP Switches CHS-08A1-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CHS-08A1 - 1029221-CHS-08A1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-08A1
1029221-CHS-08A1
DIP Switches - CHS-08A1 1029221-CHS-08A1
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029221-CHS-08A1 Packaging: Bulk Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: J Lead Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.098" (2.50mm) Length: 0.461" (11.71mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029221-CHS-08A1
Packaging: Bulk
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.461" (11.71mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
CHS-08A1
Switches - DIP Switches CHS-08A1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CHS-08A1-ND 1029221-CHS-08A1 CHS-08A1
Product Name DIP Switches DIP Switches - CHS-08A1 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6FR Piano DIP Switch - A6FR-8104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 21.88 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details