Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
DIP SWITCH, SPST-NO, 0.1A, 6V, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST-N
SWITCH DIP SPST 100MA 6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-2001-5-ND | 97AH8212 | CFS-0202MB |
| Product Name | DIP Switches | Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |