Win Source Part Number: 1377747-ADE08
Category: Switches - DIP Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: ADE
Package: Tube
Product Status: Obsolete
Base Product Number: ADE08
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.232" (5.90mm)
Actuator Level: Raised
Washable: Yes
Length: 0.878" (22.30mm)
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
SWITCH SLIDE DIP SPST 100MA 24V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1377747-ADE08 | 450-1271-ND | ADE08 |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 8 | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 24 volts | 24 volts | |
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |