Nidec Copal (USA) Corporation DIP Switches - CFS-0400MB CFS-0400MB

Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 866341-CFS-0400MB Series: CFS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 6VDC Package: Tube Mounting: Surface Mount Family Name: CFS-0400 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 866341-CFS-0400MB Series: CFS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 6VDC Package: Tube Mounting: Surface Mount Family Name: CFS-0400 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CFS-0400MB - 866341-CFS-0400MB - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CFS-0400MB
866341-CFS-0400MB
DIP Switches - CFS-0400MB 866341-CFS-0400MB
Manufacturer: Nidec Copal Electronics Win Source Part Number: 866341-CFS-0400MB Series: CFS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 6VDC Package: Tube Mounting: Surface Mount Family Name: CFS-0400 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 866341-CFS-0400MB
Series: CFS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Package: Tube
Mounting: Surface Mount
Family Name: CFS-0400
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
DIP Switches - 563-1995-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1995-5-ND
DIP Switches 563-1995-5-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics - 97AH8215 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics
97AH8215
Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics 97AH8215
DIP SWITCH, SPST-NO, 0.1A, 6V, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST-N O; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CFS Series; SwitchRoHS Compliant: Yes

DIP SWITCH, SPST-NO, 0.1A, 6V, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST-NO; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CFS Series; SwitchRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches CFS-0400MB
SWITCH DIP SPST 100MA 6V

SWITCH DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 866341-CFS-0400MB 563-1995-5-ND 97AH8215 CFS-0400MB
Product Name DIP Switches - CFS-0400MB DIP Switches Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Terminal Type Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details